Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Black
Configuration Features Number of Conductors : 1
Dimensions Wire Size (MMSQ) : 70
Electrical Characteristics Operating Voltage (VAC) : 600
Product Type Features Wall Type : Single Wall
Usage Conditions Cable Type : Power Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Flexible Polyolefin
- Wire Color (Base) : Black
Configuration Features
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 600
Product Type Features
Usage Conditions
- Cable Type : Power
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]