TE Connectivity ™ Toggle Switches - 1520138-1 1520138-1

Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 761686-1520138-1 Series: * Family Name: 1520138 Categories: Switches Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 761686-1520138-1 Series: * Family Name: 1520138 Categories: Switches Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1520138-1 - 761686-1520138-1 - Win Source Electronics
Laguna Hills, CA, United States
Toggle Switches - 1520138-1
761686-1520138-1
Toggle Switches - 1520138-1 761686-1520138-1
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 761686-1520138-1 Series: * Family Name: 1520138 Categories: Switches Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 761686-1520138-1
Series: *
Family Name: 1520138
Categories: Switches
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Toggle Switches - 1520138-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
1520138-1
Toggle Switches 1520138-1
Toggle Switches 8AMP TOGGLE SWITCH

Toggle Switches 8AMP TOGGLE SWITCH

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
1520138-1
Switches - Toggle Switches 1520138-1
8980K200=8 AMP TOGGLE

8980K200=8 AMP TOGGLE

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 761686-1520138-1 1520138-1 1520138-1
Product Name Toggle Switches - 1520138-1 Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Terminal Type Screw Terminals
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267129-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 361823 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details