TE Connectivity ™ Rocker & Toggle Switches 1520135-2

Description
TOGGLE SWI
Request a Quote Datasheet
Description
TOGGLE SWI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 1520135-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1520135-2
Rocker & Toggle Switches 1520135-2
TOGGLE SWI

TOGGLE SWI

Buy Now
Shenzhen, China
Switches - Toggle Switches
1520135-2
Switches - Toggle Switches 1520135-2
SWITCH TOGGLE DPST 16A 125V

SWITCH TOGGLE DPST 16A 125V

Supplier's Site
Toggle Switches - 1520135-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
1520135-2
Toggle Switches 1520135-2
Toggle Switches SP TOGGLE SWITCH

Toggle Switches SP TOGGLE SWITCH

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1520135-2 1520135-2 1520135-2
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 186272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle Switch - 10370061 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details