Configuration Features Number of Holes : 1
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 1.39 MM [.055 INCH ] Compatible Insulation Diameter Range (INCH) : .045 - .05 Product Length : 14.3 MM [.562 INCH ] Stud Diameter : 3.7 MM [.146 INCH ] Tongue Thickness : .51 MM [.02 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 640
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-075 Stud Size : #6 Wire Insulation Support Retention Type : Insulation Piercing
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 1.39 MM [.055 INCH ] Compatible Insulation Diameter Range (INCH) : .045 - .05 Product Length : 14.3 MM [.562 INCH ] Stud Diameter : 3.7 MM [.146 INCH ] Tongue Thickness : .51 MM [.02 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 640
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-075 Stud Size : #6 Wire Insulation Support Retention Type : Insulation Piercing
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 1.39 MM [.055 INCH ] Compatible Insulation Diameter Range (INCH) : .045 - .05 Product Length : 14.3 MM [.562 INCH ] Stud Diameter : 3.7 MM [.146 INCH ] Tongue Thickness : .51 MM [.02 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 640
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-075 Stud Size : #6 Wire Insulation Support Retention Type : Insulation Piercing
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features
Number of Holes : 1
Contact Features
Barrel Type : Open
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 1.39 MM [.055 INCH ]
Compatible Insulation Diameter Range (INCH) : .045 - .05
Product Length : 14.3 MM [.562 INCH ]
Stud Diameter : 3.7 MM [.146 INCH ]
Tongue Thickness : .51 MM [.02 INCH ]
Wire Size (MMSQ) : .12 - .4
Wire Size (AWG) : 26 - 22
Wire Size (CMA) : 254 - 640
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Strip
Product Type Features
Compatible With Discrete Wire Type : Stranded
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Shape Description : RING-075
Stud Size : #6
Wire Insulation Support Retention Type : Insulation Piercing
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]