TE Connectivity Terminal, Lipped Blade, Crimp, Blue, 16-14Awg; Product Range Amp Te Connectivity 151794

Description
TERMINAL, LIPPED BLADE, CRIMP, BLUE, 16-14AWG; Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Connector Type:Blade
Datasheet
Description
TERMINAL, LIPPED BLADE, CRIMP, BLUE, 16-14AWG; Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Connector Type:Blade
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Lipped Blade, Crimp, Blue, 16-14Awg; Product Range Amp Te Connectivity - 17R3711 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Lipped Blade, Crimp, Blue, 16-14Awg; Product Range Amp Te Connectivity
17R3711
Terminal, Lipped Blade, Crimp, Blue, 16-14Awg; Product Range Amp Te Connectivity 17R3711
TERMINAL, LIPPED BLADE, CRIMP, BLUE, 16-14AWG; Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Connector Type:Blade

TERMINAL, LIPPED BLADE, CRIMP, BLUE, 16-14AWG; Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Connector Type:Blade

Supplier's Site
Sheung Wan, Hong Kong
Terminals
151794
Terminals 151794
Terminals LIPPED BLADE 16-14 AWG TIN

Terminals LIPPED BLADE 16-14 AWG TIN

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 17R3711 151794
Product Name Terminal, Lipped Blade, Crimp, Blue, 16-14Awg; Product Range Amp Te Connectivity Terminals
Terminal Type Blade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Insulated Ferrules - 2399.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details