Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : 1.22 MM [.048 INCH ] Mating Tab Width : 9.53 MM [.375 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 4.88 - 5.94 MM [.192 - .234 INCH ] Product Length : 22.94 MM [.903 INCH ] Terminal Material Thickness : .52 MM [.021 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : 1.22 MM [.048 INCH ] Mating Tab Width : 9.53 MM [.375 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 4.88 - 5.94 MM [.192 - .234 INCH ] Product Length : 22.94 MM [.903 INCH ] Terminal Material Thickness : .52 MM [.021 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : 1.22 MM [.048 INCH ] Mating Tab Width : 9.53 MM [.375 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 4.88 - 5.94 MM [.192 - .234 INCH ] Product Length : 22.94 MM [.903 INCH ] Terminal Material Thickness : .52 MM [.021 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Connection Capacity : Single
Contact Features
Barrel Type : Open
Contact Base Material : Brass
Crimp Type : F-Crimp
Mating Tab Thickness : 1.22 MM [.048 INCH ]
Mating Tab Width : 9.53 MM [.375 INCH ]
Quick Disconnect Terminal Type : Receptacle
Terminal Orientation : Flag
Terminal Plating Material : Unplated
Dimensions
Compatible Insulation Diameter Range : 4.88 - 5.94 MM [.192 - .234 INCH ]
Product Length : 22.94 MM [.903 INCH ]
Terminal Material Thickness : .52 MM [.021 INCH ]
Wire Size (MMSQ) : 3.31 - 5.26
Wire Size (AWG) : 12 - 10
Mechanical Attachment
Wire Insulation Support : With
Packaging Features
Packaging Method : Loose Piece/Carton
Packaging Quantity : 500
Product Type Features
Insertion Force : Normal
Termination Features
Product Terminates To : Wire & Cable
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]