TE Connectivity Socket, Mate-N-Lok, 2Way; Product Range Te Connectivity 151680

Description
SOCKET, MATE-N-LOK, 2WAY; Product Range:-; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AMP MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:1Rows RoHS Compliant: Yes
Description
SOCKET, MATE-N-LOK, 2WAY; Product Range:-; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AMP MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, Mate-N-Lok, 2Way; Product Range Te Connectivity - 28T0231 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Mate-N-Lok, 2Way; Product Range Te Connectivity
28T0231
Socket, Mate-N-Lok, 2Way; Product Range Te Connectivity 28T0231
SOCKET, MATE-N-LOK, 2WAY; Product Range:-; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AMP MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:1Rows RoHS Compliant: Yes

SOCKET, MATE-N-LOK, 2WAY; Product Range:-; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AMP MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28T0231
Product Name Socket, Mate-N-Lok, 2Way; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details