TE Connectivity Fiber Connector Covers & Caps 1515787-2

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Connector Cover Type : Protective Cap Usage Conditions Compatible With Connector Style : Receptacle
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Connector Cover Type : Protective Cap Usage Conditions Compatible With Connector Style : Receptacle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Connector Covers & Caps - 1515787-2 - TE Connectivity
Berwyn, PA, United States
Fiber Connector Covers & Caps
1515787-2
Fiber Connector Covers & Caps 1515787-2
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Connector Cover Type : Protective Cap Usage Conditions Compatible With Connector Style : Receptacle

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Packaging Features


  • Packaging Method : Individual
  • Packaging Quantity : 1

Product Type Features


  • Connector Cover Type : Protective Cap

Usage Conditions


  • Compatible With Connector Style : Receptacle
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1515787-2
Product Name Fiber Connector Covers & Caps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details