TE Connectivity Fiber Connector Covers & Caps 1515769-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Connector Cover Type : Protective Cap Usage Conditions Compatible With Connector Style : Receptacle
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Connector Cover Type : Protective Cap Usage Conditions Compatible With Connector Style : Receptacle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Connector Covers & Caps - 1515769-1 - TE Connectivity
Berwyn, PA, United States
Fiber Connector Covers & Caps
1515769-1
Fiber Connector Covers & Caps 1515769-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Connector Cover Type : Protective Cap Usage Conditions Compatible With Connector Style : Receptacle

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Packaging Features


  • Packaging Method : Individual
  • Packaging Quantity : 1

Product Type Features


  • Connector Cover Type : Protective Cap

Usage Conditions


  • Compatible With Connector Style : Receptacle
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1515769-1
Product Name Fiber Connector Covers & Caps
Unlock Full Specs
to access all available technical data

Similar Products