TE Connectivity Ring Terminals 151458

Description
Body Features Insulation Sleeve Color : Black Stripe Color : Black Terminal & Contact Weight : 2.035 G  [.07 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Product Length : 18.95 MM  [.746 INCH ] Stud Diameter : 3 MM  [.118 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Wire Size (CMA) : 509 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Black Stripe Color : Black Terminal & Contact Weight : 2.035 G  [.07 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Product Length : 18.95 MM  [.746 INCH ] Stud Diameter : 3 MM  [.118 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Wire Size (CMA) : 509 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 151458 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
151458
Ring Terminals 151458
Body Features Insulation Sleeve Color : Black Stripe Color : Black Terminal & Contact Weight : 2.035 G  [.07 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Product Length : 18.95 MM  [.746 INCH ] Stud Diameter : 3 MM  [.118 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Wire Size (CMA) : 509 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Black
  • Stripe Color : Black
  • Terminal & Contact Weight : 2.035 G  [.07 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ]
  • Product Length : 18.95 MM  [.746 INCH ]
  • Stud Diameter : 3 MM  [.118 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .2 - .4
  • Wire Size (AWG) : 24 - 22
  • Wire Size (CMA) : 509 - 810

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M2.5
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A121349-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A121349-ND
Terminals - Ring Connectors A121349-ND
CONN RING CIRC 22AWG #4 CRIMP

CONN RING CIRC 22AWG #4 CRIMP

Buy Now Datasheet
Ring Terminals - 475409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
475409
Ring Terminals 475409
TE Connectivity 151458 Ring Terminal

TE Connectivity 151458 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
151458
Terminals 151458
Terminals NYL-RING 24-22 BLK # M2.5

Terminals NYL-RING 24-22 BLK # M2.5

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 151458 A121349-ND 475409 151458
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192048-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details