TE Connectivity Ring Terminals 151439

Description
Body Features Insulation Sleeve Color : Black Stripe Color : Black Terminal & Contact Weight : .706 G  [.025 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Product Length : 19.98 MM  [.79 INCH ] Stud Diameter : 3.6 MM  [.142 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .2 - .3 Wire Size (AWG) : 24 - 22 Wire Size (CMA) : 509 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Black Stripe Color : Black Terminal & Contact Weight : .706 G  [.025 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Product Length : 19.98 MM  [.79 INCH ] Stud Diameter : 3.6 MM  [.142 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .2 - .3 Wire Size (AWG) : 24 - 22 Wire Size (CMA) : 509 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 151439 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
151439
Ring Terminals 151439
Body Features Insulation Sleeve Color : Black Stripe Color : Black Terminal & Contact Weight : .706 G  [.025 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Product Length : 19.98 MM  [.79 INCH ] Stud Diameter : 3.6 MM  [.142 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .2 - .3 Wire Size (AWG) : 24 - 22 Wire Size (CMA) : 509 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Black
  • Stripe Color : Black
  • Terminal & Contact Weight : .706 G  [.025 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ]
  • Product Length : 19.98 MM  [.79 INCH ]
  • Stud Diameter : 3.6 MM  [.142 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .2 - .3
  • Wire Size (AWG) : 24 - 22
  • Wire Size (CMA) : 509 - 810

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Ring Terminals - 6805520P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6805520P
Ring Terminals 6805520P
TE Connectivity 151439 Ring Terminal

TE Connectivity 151439 Ring Terminal

Supplier's Site
Ring Terminals - 6805520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6805520
Ring Terminals 6805520
TE Connectivity 151439 Ring Terminal

TE Connectivity 151439 Ring Terminal

Supplier's Site
Ring Terminals - 1648829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1648829
Ring Terminals 1648829
TE Connectivity 151439 Ring Terminal

TE Connectivity 151439 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - A122543-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A122543-ND
Terminals - Ring Connectors A122543-ND
CONN RING CIRC 22AWG #6 CRIMP

CONN RING CIRC 22AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
151439
Terminals 151439
Terminals NYL-RING 24-22 BLK #6 M3.5

Terminals NYL-RING 24-22 BLK #6 M3.5

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 151439 6805520P 6805520 A122543-ND 151439
Product Name Ring Terminals Ring Terminals Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details