TE Connectivity Ring Terminals 151382-3

Description
Body Features Terminal & Contact Weight : .413 G  [.015 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 2.66 MM , 1.14 MM  [.045 INCH , .105 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter (Min) (INCH) : .098 Compatible Insulation Diameter Range : 2.5 - 3 MM  [.098 - .118 INCH ] Product Length : 17.27 MM  [.68 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .413 G  [.015 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 2.66 MM , 1.14 MM  [.045 INCH , .105 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter (Min) (INCH) : .098 Compatible Insulation Diameter Range : 2.5 - 3 MM  [.098 - .118 INCH ] Product Length : 17.27 MM  [.68 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 151382-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
151382-3
Ring Terminals 151382-3
Body Features Terminal & Contact Weight : .413 G  [.015 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 2.66 MM , 1.14 MM  [.045 INCH , .105 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter (Min) (INCH) : .098 Compatible Insulation Diameter Range : 2.5 - 3 MM  [.098 - .118 INCH ] Product Length : 17.27 MM  [.68 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Body Features


  • Terminal & Contact Weight : .413 G  [.015 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 2.66 MM , 1.14 MM  [.045 INCH , .105 INCH ]
  • Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .098
  • Compatible Insulation Diameter Range : 2.5 - 3 MM  [.098 - .118 INCH ]
  • Product Length : 17.27 MM  [.68 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .5 - 1.31
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Anti-Rotational/Grounding
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 151382-3
Product Name Ring Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627134-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details