TE Connectivity Antennas 1513381-1

Description
Body Features Antenna Weight : 5.5 G  [.194 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .37 M  [1.21 FT ] Product Height : 10 MM  [.394 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : UWB, 5G Primary Application : UWB, 5G Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, MHF, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 3100 - 6000 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 5.5 G  [.194 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .37 M  [1.21 FT ] Product Height : 10 MM  [.394 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : UWB, 5G Primary Application : UWB, 5G Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, MHF, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 3100 - 6000 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513381-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513381-1
Antennas 1513381-1
Body Features Antenna Weight : 5.5 G  [.194 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .37 M  [1.21 FT ] Product Height : 10 MM  [.394 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : UWB, 5G Primary Application : UWB, 5G Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, MHF, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 3100 - 6000 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 5.5 G  [.194 OZ ]

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Stamped Metal
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .37 M  [1.21 FT ]
  • Product Height : 10 MM  [.394 INCH ]
  • Product Length : 29 MM  [1.14 INCH ]
  • Product Width : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : UWB, 5G
  • Primary Application : UWB, 5G

Mechanical Attachment


  • Mounting Method : Snap-In
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : UWB

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Americas

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, MHF, U.FL, UMCC

Signal Characteristics


  • Frequency Band (MHZ) : 3100 - 6000
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
Antennas - 1513381-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513381-1
Antennas 1513381-1
UAM - UWB antenna assembly

UAM - UWB antenna assembly

Buy Now
Swedesboro, NJ, United States
Antennas
1513381-1
Antennas 1513381-1
Antennas

Antennas

Buy Now
RF Antennas - A107421-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107421-ND
RF Antennas A107421-ND
4.6GHz Module RF Antenna 3.1GHz ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Panel Mount

4.6GHz Module RF Antenna 3.1GHz ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet
RF Antennas - 1513381-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513381-1
RF Antennas 1513381-1
4.6GHz Module RF Antenna 3.1GHz ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Panel Mount

4.6GHz Module RF Antenna 3.1GHz ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1513381-1
Antennas 1513381-1
Antennas 3100-6000 MHz SB Zigbee EU, PCB

Antennas 3100-6000 MHz SB Zigbee EU, PCB

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 1513381-1 1513381-1 A107421-ND 1513381-1 1513381-1
Product Name Antennas Antennas RF Antennas RF Antennas Antennas
Applications UWB, 5G RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 3100.0 to 6000.0 MHz 4600.0 MHz
Gain 0.0 to 3 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
RF Antennas - 0600-00002-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details
Antennas - 2118016-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195728-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers