TE Connectivity Tab Housing, 11Way; Product Range Amp Te Connectivity 151326-1

Description
TAB HOUSING, 11WAY; Product Range:FASTIN FASTON Series; Gender:Receptacle; No. of Positions:11Ways; Pitch Spacing:-; For Use With:-; SVHC:No SVHC (15-Jan-2018); Colour:Clear; Flammability Rating:UL94V-2; Material:Polyamide 6.6; No. RoHS Compliant: Yes
Description
TAB HOUSING, 11WAY; Product Range:FASTIN FASTON Series; Gender:Receptacle; No. of Positions:11Ways; Pitch Spacing:-; For Use With:-; SVHC:No SVHC (15-Jan-2018); Colour:Clear; Flammability Rating:UL94V-2; Material:Polyamide 6.6; No. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tab Housing, 11Way; Product Range Amp Te Connectivity - 92C2688 - Newark, An Avnet Company
Chicago, IL, United States
Tab Housing, 11Way; Product Range Amp Te Connectivity
92C2688
Tab Housing, 11Way; Product Range Amp Te Connectivity 92C2688
TAB HOUSING, 11WAY; Product Range:FASTIN FASTON Series; Gender:Receptacle; No. of Positions:11Ways; Pitch Spacing:-; For Use With:-; SVHC:No SVHC (15-Jan-2018); Colour:Clear; Flammability Rating:UL94V-2; Material:Polyamide 6.6; No. RoHS Compliant: Yes

TAB HOUSING, 11WAY; Product Range:FASTIN FASTON Series; Gender:Receptacle; No. of Positions:11Ways; Pitch Spacing:-; For Use With:-; SVHC:No SVHC (15-Jan-2018); Colour:Clear; Flammability Rating:UL94V-2; Material:Polyamide 6.6; No. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92C2688
Product Name Tab Housing, 11Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 160 mm (6.3 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details