Body Features Product Weight : 118 G [4.16 OZ ]
Configuration Features Number of Bolts : 1
Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 50 - 150 Compatible Conductor Cross-Section Range - Tap (MMSQ) : 6 - 35 Compatible With Wire Insulation Thickness (Max) : 2 MM [.079 INCH ] Shear Head Size (Across Flats) (MM) : 13
Electrical Characteristics Connection Under Load (90A Max) : No Current Rating (AMP) : 100 Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : EN 50483-4, NFC 33 020
Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 11
Operation/Applicatio
n Power Component Application Type : Overhead Power Component Connection Type : Insulated Service Line
Packaging Features Packaging Quantity : 50
Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas
Product Type Features Installation Technology : Piercing on Both Sides Insulating Connector Product Type : Insulation Piercing Connector Piercing Blade Base Material : Aluminum Alloy
Usage Conditions Installation Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
Body Features
- Product Weight : 118 G [4.16 OZ ]
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 50 - 150
- Compatible Conductor Cross-Section Range - Tap (MMSQ) : 6 - 35
- Compatible With Wire Insulation Thickness (Max) : 2 MM [.079 INCH ]
- Shear Head Size (Across Flats) (MM) : 13
Electrical Characteristics
- Connection Under Load (90A Max) : No
- Current Rating (AMP) : 100
- Voltage Class (KV) : ≤ 1
Industry Standards
- Compatible With Approved Standards Products : EN 50483-4, NFC 33 020
Mechanical Attachment
- Shear Head Breaking Torque (NEWTM) : 11
Operation/Application
- Power Component Application Type : Overhead
- Power Component Connection Type : Insulated Service Line
Packaging Features
Product Availability
- Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas
Product Type Features
- Installation Technology : Piercing on Both Sides
- Insulating Connector Product Type : Insulation Piercing Connector
- Piercing Blade Base Material : Aluminum Alloy
Usage Conditions
- Installation Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]