TE Connectivity
Connector Backshells
150913-000
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt (Contact TE Connectivity)
Dimensions Cable Entry Diameter : .2 - 9.5 MM [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM [.188 - .3 INCH ] Product Length : 26.5 MM [1.04 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/47, D38999/26, D38999/20, D38999/40, D38999/24, D38999/42, D38999/46
Operation/Applicatio
n Compatible With Connector Shell Size : 17, E
Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W Entry Size Code : 06 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt (Contact TE Connectivity)
Dimensions Cable Entry Diameter : .2 - 9.5 MM [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM [.188 - .3 INCH ] Product Length : 26.5 MM [1.04 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/47, D38999/26, D38999/20, D38999/40, D38999/24, D38999/42, D38999/46
Operation/Applicatio
n Compatible With Connector Shell Size : 17, E
Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W Entry Size Code : 06 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt (Contact TE Connectivity)
Dimensions Cable Entry Diameter : .2 - 9.5 MM [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM [.188 - .3 INCH ] Product Length : 26.5 MM [1.04 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/47, D38999/26, D38999/20, D38999/40, D38999/24, D38999/42, D38999/46
Operation/Applicatio
n Compatible With Connector Shell Size : 17, E
Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W Entry Size Code : 06 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
Primary Product Color : Olive Drab
Primary Product Material : Aluminum
Primary Product Plating Material : Zinc Cobalt (Contact TE Connectivity)
Dimensions
Cable Entry Diameter : .2 - 9.5 MM [.01 - .38 INCH ]
Compatible Cable Diameter Range : 4.8 - 7.6 MM [.188 - .3 INCH ]
Product Length : 26.5 MM [1.04 INCH ]
Housing Features
Body Orientation : Straight
Compatible With Connector Shape : Circular
Industry Standards
Connector Detail Specification Number : D38999/47, D38999/26, D38999/20, D38999/40, D38999/24, D38999/42, D38999/46
Operation/Applicatio n
Compatible With Connector Shell Size : 17, E
Other
Connector Interface Specification : MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W
Entry Size Code : 06
TE Connector Interface Code : 40
Product Type Features
Connector Backshell Product Style : Ruggedized
Connector Backshell Product Type : Backshell
Termination Device Included : TR06AI
Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Buy Now
Technical Specifications
Product Category
Electrical Connectors
Product Number
150913-000
Product Name
Connector Backshells
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
2 suppliers