TE Connectivity Terminals - 150755-3 150755-3

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030200-150755-3 Color: Grey Termination: Crimp Contact Material: Brass Contact Plating: Tin Tab Width: 6.35 mm Material: Brass Categories: Terminals Alternative Parts (Cross-Reference): 928794-5; 640903-1; 640905-1; 640919-1; 19003-0001; 08-50-01871507553; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 15 AWG Terminal Material: Brass
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030200-150755-3 Color: Grey Termination: Crimp Contact Material: Brass Contact Plating: Tin Tab Width: 6.35 mm Material: Brass Categories: Terminals Alternative Parts (Cross-Reference): 928794-5; 640903-1; 640905-1; 640919-1; 19003-0001; 08-50-01871507553; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 15 AWG Terminal Material: Brass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - 150755-3 - 1030200-150755-3 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 150755-3
1030200-150755-3
Terminals - 150755-3 1030200-150755-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030200-150755-3 Color: Grey Termination: Crimp Contact Material: Brass Contact Plating: Tin Tab Width: 6.35 mm Material: Brass Categories: Terminals Alternative Parts (Cross-Reference): 928794-5; 640903-1; 640905-1; 640919-1; 19003-0001; 08-50-01871507553; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 15 AWG Terminal Material: Brass

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030200-150755-3
Color: Grey
Termination: Crimp
Contact Material: Brass
Contact Plating: Tin
Tab Width: 6.35 mm
Material: Brass
Categories: Terminals
Alternative Parts (Cross-Reference): 928794-5; 640903-1; 640905-1; 640919-1; 19003-0001; 08-50-01871507553;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 15 AWG
Terminal Material: Brass

Buy Now
.250 Series Piggy Back Faston Amp - Te Connectivity - 75AC5249 - Newark, An Avnet Company
Chicago, IL, United States
.250 Series Piggy Back Faston Amp - Te Connectivity
75AC5249
.250 Series Piggy Back Faston Amp - Te Connectivity 75AC5249
.250 SERIES PIGGY BACK FASTON

.250 SERIES PIGGY BACK FASTON

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1030200-150755-3 75AC5249
Product Name Terminals - 150755-3 .250 Series Piggy Back Faston Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products