TE Connectivity Crimp Wire Pins, Tabs & Ferrules 150730

Description
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.29 MM  [.483 INCH ] Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 2.38 MM  [.094 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.25 MM  [.128 INCH ] Compatible Insulation Diameter Range : 3.18 MM , 2.03 - 3.18 MM  [.125 INCH , .08 - .125 INCH ] Overall Product Length : 28.5 MM  [1.122 INCH ] Terminal Material Thickness : .83 MM  [.033 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.29 MM  [.483 INCH ] Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 2.38 MM  [.094 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.25 MM  [.128 INCH ] Compatible Insulation Diameter Range : 3.18 MM , 2.03 - 3.18 MM  [.125 INCH , .08 - .125 INCH ] Overall Product Length : 28.5 MM  [1.122 INCH ] Terminal Material Thickness : .83 MM  [.033 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 150730 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
150730
Crimp Wire Pins, Tabs & Ferrules 150730
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12.29 MM  [.483 INCH ] Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 2.38 MM  [.094 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.25 MM  [.128 INCH ] Compatible Insulation Diameter Range : 3.18 MM , 2.03 - 3.18 MM  [.125 INCH , .08 - .125 INCH ] Overall Product Length : 28.5 MM  [1.122 INCH ] Terminal Material Thickness : .83 MM  [.033 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Red
  • Sleeve Material : Copper
  • Sleeve Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 12.29 MM  [.483 INCH ]
  • Crimp Wire Terminal Type : Tab Terminal
  • Mating Tab Thickness : .83 MM  [.033 INCH ]
  • Mating Tab Width : 2.38 MM  [.094 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.25 MM  [.128 INCH ]
  • Compatible Insulation Diameter Range : 3.18 MM , 2.03 - 3.18 MM  [.125 INCH , .08 - .125 INCH ]
  • Overall Product Length : 28.5 MM  [1.122 INCH ]
  • Terminal Material Thickness : .83 MM  [.033 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Blade Terminals - 4575384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blade Terminals
4575384
Blade Terminals 4575384
TE Connectivity 150730

TE Connectivity 150730

Supplier's Site
Blade Terminals - 1355032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blade Terminals
1355032
Blade Terminals 1355032
TE Connectivity 150730

TE Connectivity 150730

Supplier's Site
Terminals - Wire Pin Connectors - A122050-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A122050-ND
Terminals - Wire Pin Connectors A122050-ND
CONN TERM RECT WIRE 16-22 AWG

CONN TERM RECT WIRE 16-22 AWG

Buy Now Datasheet
Crimp Terminal, Blade, 2.28Mm X 0.83Mm, Red; Product Range Amp Te Connectivity - 98K5809 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Blade, 2.28Mm X 0.83Mm, Red; Product Range Amp Te Connectivity
98K5809
Crimp Terminal, Blade, 2.28Mm X 0.83Mm, Red; Product Range Amp Te Connectivity 98K5809
CRIMP TERMINAL, BLADE, 2.28MM x 0.83MM, RED; Product Range:PIDG Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Pin Diameter:2.39mm; Insulator Colour:Red; Pin Length:12.29mm RoHS Compliant: Yes

CRIMP TERMINAL, BLADE, 2.28MM x 0.83MM, RED; Product Range:PIDG Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Pin Diameter:2.39mm; Insulator Colour:Red; Pin Length:12.29mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
150730
Terminals 150730
Terminals PIN WIRE 22-16AWG RED

Terminals PIN WIRE 22-16AWG RED

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 150730 4575384 A122050-ND 98K5809 150730
Product Name Crimp Wire Pins, Tabs & Ferrules Blade Terminals Terminals - Wire Pin Connectors Crimp Terminal, Blade, 2.28Mm X 0.83Mm, Red; Product Range Amp Te Connectivity Terminals
Terminal Type Tab Terminal Blade Terminals Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details
Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details