TE Connectivity Crimp Wire Pins, Tabs & Ferrules 150656-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.14 MM , 3.08 MM  [.12 INCH , .045 INCH ] Compatible Insulation Diameter Range : 3.6 MM , 2.5 - 3.6 MM  [.141 INCH , .098 - .141 INCH ] Overall Product Length : 17.6 MM  [.7 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.14 MM , 3.08 MM  [.12 INCH , .045 INCH ] Compatible Insulation Diameter Range : 3.6 MM , 2.5 - 3.6 MM  [.141 INCH , .098 - .141 INCH ] Overall Product Length : 17.6 MM  [.7 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 150656-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
150656-1
Crimp Wire Pins, Tabs & Ferrules 150656-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.14 MM , 3.08 MM  [.12 INCH , .045 INCH ] Compatible Insulation Diameter Range : 3.6 MM , 2.5 - 3.6 MM  [.141 INCH , .098 - .141 INCH ] Overall Product Length : 17.6 MM  [.7 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 3.96 MM  [.156 INCH ]
  • Terminal Orientation : Flag
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.14 MM , 3.08 MM  [.12 INCH , .045 INCH ]
  • Compatible Insulation Diameter Range : 3.6 MM , 2.5 - 3.6 MM  [.141 INCH , .098 - .141 INCH ]
  • Overall Product Length : 17.6 MM  [.7 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .5 - 1.3
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A137024TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A137024TR-ND
Terminals - Barrel, Bullet Connectors A137024TR-ND
CONN SOCKET 16-20.5AWG SHUR

CONN SOCKET 16-20.5AWG SHUR

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A137024CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A137024CT-ND
Terminals - Barrel, Bullet Connectors A137024CT-ND
CONN SOCKET 16-20.5AWG SHUR

CONN SOCKET 16-20.5AWG SHUR

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
150656-1
Terminals 150656-1
Terminals SHUR PLUG RCPT

Terminals SHUR PLUG RCPT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 150656-1 A137024TR-ND A137024CT-ND 150656-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Shur-Plug Terminal Connector Socket; Female, Receptacle (Socket), Right Angle Connector Socket; Female, Receptacle (Socket), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details