TE Connectivity Crimp Wire Pins, Tabs & Ferrules 150557

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 10.7 MM  [.42 INCH ] Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.03 MM , 3.85 MM  [.15 INCH , .08 INCH ] Compatible Insulation Diameter Range : 3.1 - 4.32 MM , 4.32 MM  [.17 INCH , .12 - .17 INCH ] Overall Product Length : 19.94 MM  [.785 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1.3 - 3.4 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2582 - 6529 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 10.7 MM  [.42 INCH ] Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.03 MM , 3.85 MM  [.15 INCH , .08 INCH ] Compatible Insulation Diameter Range : 3.1 - 4.32 MM , 4.32 MM  [.17 INCH , .12 - .17 INCH ] Overall Product Length : 19.94 MM  [.785 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1.3 - 3.4 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2582 - 6529 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 150557 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
150557
Crimp Wire Pins, Tabs & Ferrules 150557
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 10.7 MM  [.42 INCH ] Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.03 MM , 3.85 MM  [.15 INCH , .08 INCH ] Compatible Insulation Diameter Range : 3.1 - 4.32 MM , 4.32 MM  [.17 INCH , .12 - .17 INCH ] Overall Product Length : 19.94 MM  [.785 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1.3 - 3.4 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2582 - 6529 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Mating Area Length : 10.7 MM  [.42 INCH ]
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 4.57 MM  [.18 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Finish : None
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 2.03 MM , 3.85 MM  [.15 INCH , .08 INCH ]
  • Compatible Insulation Diameter Range : 3.1 - 4.32 MM , 4.32 MM  [.17 INCH , .12 - .17 INCH ]
  • Overall Product Length : 19.94 MM  [.785 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : 1.3 - 3.4
  • Wire Size (AWG) : 16 - 12
  • Wire Size (CMA) : 2582 - 6529

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
150557
Terminals 150557
Terminals SHUR PLUG

Terminals SHUR PLUG

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 150557 150557
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Shur-Plug Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details