TE Connectivity Quick Connects, Quick Disconnect Connectors 150545-2

Description
"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107156CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107156CT-ND
Quick Connects, Quick Disconnect Connectors A107156CT-ND
"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107156TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107156TR-ND
Quick Connects, Quick Disconnect Connectors A107156TR-ND
"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
150545-2
Terminals 150545-2
Terminals Recpt 2.79 x 0.79 mm Reel of 10000

Terminals Recpt 2.79 x 0.79 mm Reel of 10000

Buy Now Datasheet
Terminal, Female Disconnect, 0.110, Crimp; Product Range Amp - Te Connectivity - 11H6761 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.110, Crimp; Product Range Amp - Te Connectivity
11H6761
Terminal, Female Disconnect, 0.110, Crimp; Product Range Amp - Te Connectivity 11H6761
TERMINAL, FEMALE DISCONNECT, 0.110, CRIMP; Product Range:MINIATURE FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:24AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.110, CRIMP; Product Range:MINIATURE FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107156CT-ND 150545-2 11H6761
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect, 0.110, Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAT7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details