TE Connectivity Ring Connectors 150317

Description
Ring Terminal Connector M4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A121348-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A121348-ND
Ring Connectors A121348-ND
Ring Terminal Connector M4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector M4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M4, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity - 11H6746 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M4, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
11H6746
Terminal, Ring Tongue, M4, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 11H6746
TERMINAL, RING TONGUE, M4, 16AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, M4, 16AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A121348-ND 11H6746
Product Name Ring Connectors Terminal, Ring Tongue, M4, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data