TE Connectivity Unshld Multipair, 4Pair, Cat6, Per Ft; Cable Shielding Amp Te Connectivity 1499539-5

Description
UNSHLD MULTIPAIR, 4PAIR, CAT6, PER FT; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:0.205mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Color:- RoHS Compliant: Yes
Description
UNSHLD MULTIPAIR, 4PAIR, CAT6, PER FT; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:0.205mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Color:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshld Multipair, 4Pair, Cat6 cable from TE Connectivity is designed for high-performance networking applications. It features four pairs of unshielded twisted pairs (UTP) with a wire gauge of 24 AWG, suitable for various data transmission needs. The cable is compliant with RoHS standards, ensuring it meets environmental regulations. It is ideal for installations requiring flexibility and ease of access, particularly in undercarpet cabling systems. This product is part of a broader range of TE Connectivity's cabling solutions, which are known for their reliability and performance in commercial environments.

Datasheet Summary
Powered by GS/AI

The Unshld Multipair, 4Pair, Cat6 cable from TE Connectivity is designed for high-performance networking applications. It features four pairs of unshielded twisted pairs (UTP) with a wire gauge of 24 AWG, suitable for various data transmission needs. The cable is compliant with RoHS standards, ensuring it meets environmental regulations. It is ideal for installations requiring flexibility and ease of access, particularly in undercarpet cabling systems. This product is part of a broader range of TE Connectivity's cabling solutions, which are known for their reliability and performance in commercial environments.

Suppliers

Company
Product
Description
Supplier Links
Unshld Multipair, 4Pair, Cat6, Per Ft; Cable Shielding Amp Te Connectivity - 42Y2652 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 4Pair, Cat6, Per Ft; Cable Shielding Amp Te Connectivity
42Y2652
Unshld Multipair, 4Pair, Cat6, Per Ft; Cable Shielding Amp Te Connectivity 42Y2652
UNSHLD MULTIPAIR, 4PAIR, CAT6, PER FT; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:0.205mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Color:- RoHS Compliant: Yes

UNSHLD MULTIPAIR, 4PAIR, CAT6, PER FT; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:0.205mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42Y2652
Product Name Unshld Multipair, 4Pair, Cat6, Per Ft; Cable Shielding Amp Te Connectivity
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Standard Alligator Clips - 9029 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6010A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details