"0.110"" (2.79mm) Quick Connect Female Crimp Connector Non-Insulated"
SIZE(2.8) AMPLIVAR FASTON RECP Product overview: 1494212-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1494212-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1365023-1494212-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Amplivar, Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1494212
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Copper Alloy
Terminal Type: Standard
Gender: Female
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.246" (6.25mm)
Insulation Diameter: 0.065" ~ 0.100" (1.65mm ~ 2.54mm)
SIZE(2.8) AMPLIVAR FASTON RECP
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1494212-1 | A125002TR-ND | 392-1494212-1 | 1365023-1494212-1 | 97X4131 |
| Product Name | Terminals | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Size(2.8) Amplivar Faston Recp Te Connectivity |
| Gender | Female / Jack | Female / Jack |