TE Connectivity Quick Disconnects 1494211-1

Description
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Product Length : 15.7 MM  [.618 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .41 - .82 Wire Size (AWG) : 21 - 18.5 Wire Size (CMA) : 800 - 1500 Mechanical Attachment Wire Insulation Support : With Other Line : AMPLIVAR, FASTON .110 Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 15 - 85 DEGC  [59 - 185 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Product Length : 15.7 MM  [.618 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .41 - .82 Wire Size (AWG) : 21 - 18.5 Wire Size (CMA) : 800 - 1500 Mechanical Attachment Wire Insulation Support : With Other Line : AMPLIVAR, FASTON .110 Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 15 - 85 DEGC  [59 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 1494211-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
1494211-1
Quick Disconnects 1494211-1
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Product Length : 15.7 MM  [.618 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .41 - .82 Wire Size (AWG) : 21 - 18.5 Wire Size (CMA) : 800 - 1500 Mechanical Attachment Wire Insulation Support : With Other Line : AMPLIVAR, FASTON .110 Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 15 - 85 DEGC  [59 - 185 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Crimp Type : F-Crimp
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Product Length : 15.7 MM  [.618 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .41 - .82
  • Wire Size (AWG) : 21 - 18.5
  • Wire Size (CMA) : 800 - 1500

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Line : AMPLIVAR, FASTON .110

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 15 - 85 DEGC  [59 - 185 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A125001TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A125001TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A125001TR-ND
SIZE(2.8) AMPLIVAR FASTON RECP

SIZE(2.8) AMPLIVAR FASTON RECP

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A125001CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A125001CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A125001CT-ND
SIZE(2.8) AMPLIVAR FASTON RECP

SIZE(2.8) AMPLIVAR FASTON RECP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1494211-1 A125001TR-ND A125001CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Unplated Copper Alloy Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details