TE Connectivity ™ Punches & Dies 1490574-1

Description
Punches & Dies U DIE SEALED COPALUM 6 AWG
Datasheet
Description
Punches & Dies U DIE SEALED COPALUM 6 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Punches & Dies
1490574-1
Punches & Dies 1490574-1
Punches & Dies U DIE SEALED COPALUM 6 AWG

Punches & Dies U DIE SEALED COPALUM 6 AWG

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Punches
Product Number 1490574-1
Product Name Punches & Dies
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1252 inch (3.18 mm)
Overall Length 3.94 inch (100 mm)
View Details
CENTER PUNCH - J441/4S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Center
Shank Diameter 0.2500 inch (6.35 mm)
Overall Length 4.75 inch (121 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Pin Punch - P-5 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Pin Punch
Shank Diameter 0.3125 inch (7.94 mm)
Overall Length 5.25 inch (133 mm)
View Details