TE Connectivity Pga Socket, 940 Position, Smd; No. Of Contacts Amp - Te Connectivity 1489228-1

Description
PGA SOCKET, 940 POSITION, SMD; No. of Contacts:940Contacts ; Connector Type:-; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Body Material:Thermoplast ic RoHS Compliant: No
Description
PGA SOCKET, 940 POSITION, SMD; No. of Contacts:940Contacts ; Connector Type:-; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Body Material:Thermoplast ic RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Pga Socket, 940 Position, Smd; No. Of Contacts Amp - Te Connectivity - 97J9662 - Newark, An Avnet Company
Chicago, IL, United States
Pga Socket, 940 Position, Smd; No. Of Contacts Amp - Te Connectivity
97J9662
Pga Socket, 940 Position, Smd; No. Of Contacts Amp - Te Connectivity 97J9662
PGA SOCKET, 940 POSITION, SMD; No. of Contacts:940Contacts ; Connector Type:-; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Body Material:Thermoplast ic RoHS Compliant: No

PGA SOCKET, 940 POSITION, SMD; No. of Contacts:940Contacts; Connector Type:-; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Body Material:Thermoplastic RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J9662
Product Name Pga Socket, 940 Position, Smd; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Jacks, Plugs - 9218BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details