TE Connectivity Rectangular Power Connectors 1489127-3

Description
Configuration Features Number of Columns : 5 Number of Positions : 5 Number of Power Positions : 5 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 16 Contact Retention Within Housing : With Contact Type : Blade Dimensions Compatible Insulation Diameter Range : 2 - 3.1 MM  [.079 - .122 INCH ] Connector Height : 27.4 MM  [1.079 INCH ] Product Length : 35 MM  [1.378 INCH ] Product Width : 14.28 MM  [.562 INCH ] Wire Size (MMSQ) : .503 - 1.419 Wire Size (AWG) : 16 - 20 Wire Size (CMA) : 992.68 - 2802.41 Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 48 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed, Polarization, Guide Post Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Columns : 5 Number of Positions : 5 Number of Power Positions : 5 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 16 Contact Retention Within Housing : With Contact Type : Blade Dimensions Compatible Insulation Diameter Range : 2 - 3.1 MM  [.079 - .122 INCH ] Connector Height : 27.4 MM  [1.079 INCH ] Product Length : 35 MM  [1.378 INCH ] Product Width : 14.28 MM  [.562 INCH ] Wire Size (MMSQ) : .503 - 1.419 Wire Size (AWG) : 16 - 20 Wire Size (CMA) : 992.68 - 2802.41 Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 48 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed, Polarization, Guide Post Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 1489127-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
1489127-3
Rectangular Power Connectors 1489127-3
Configuration Features Number of Columns : 5 Number of Positions : 5 Number of Power Positions : 5 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 16 Contact Retention Within Housing : With Contact Type : Blade Dimensions Compatible Insulation Diameter Range : 2 - 3.1 MM  [.079 - .122 INCH ] Connector Height : 27.4 MM  [1.079 INCH ] Product Length : 35 MM  [1.378 INCH ] Product Width : 14.28 MM  [.562 INCH ] Wire Size (MMSQ) : .503 - 1.419 Wire Size (AWG) : 16 - 20 Wire Size (CMA) : 992.68 - 2802.41 Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 48 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed, Polarization, Guide Post Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Columns : 5
  • Number of Positions : 5
  • Number of Power Positions : 5
  • Number of Rows : 1
  • Number of Signal Positions : 0
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Retention Within Housing : With
  • Contact Type : Blade

Dimensions


  • Compatible Insulation Diameter Range : 2 - 3.1 MM  [.079 - .122 INCH ]
  • Connector Height : 27.4 MM  [1.079 INCH ]
  • Product Length : 35 MM  [1.378 INCH ]
  • Product Width : 14.28 MM  [.562 INCH ]
  • Wire Size (MMSQ) : .503 - 1.419
  • Wire Size (AWG) : 16 - 20
  • Wire Size (CMA) : 992.68 - 2802.41

Electrical Characteristics


  • Operating Voltage (VAC) : 300
  • Operating Voltage (VDC) : 48

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed, Polarization, Guide Post
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1489127-3
Product Name Rectangular Power Connectors
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2470372-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2491082-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1-206934-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Rectangular Power Connectors - 1-1586585-4 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details