Connectors
Conn Housing RCP 3 POS 4mm Crimp ST Cable Mount Black Package Automotive Product overview: 1488991-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1488991-5 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 905325-1488991-5
Series: Standard Timer
Features: 3 Rectangular Connectors - Housings Receptacle Black 0.157" (4.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 1488991
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 2266-1488991-5, -1488991-5-SI, A128033, -1488991-5-LSI, 1488991-5-ND, -1488991-5-CSI
"3 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1488991-5 | 340-1488991-5 | 905325-1488991-5 | A128033-ND |
| Product Name | Automotive Electronic Connector | Rectangular Connectors - 1488991-5 | Rectangular Connector Housings | |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |