TE Connectivity Connector, Housing, 3 Position, Receptacle, 4Mm; Product Range Te Connectivity 1488991-1

Description
CONNECTOR, HOUSING, 3 POSITION, RECEPTACLE, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4mm; For Use With:MCON Series Clean Body Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, 3 POSITION, RECEPTACLE, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4mm; For Use With:MCON Series Clean Body Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 3 Position, Receptacle, 4Mm; Product Range Te Connectivity - 21R4072 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 3 Position, Receptacle, 4Mm; Product Range Te Connectivity
21R4072
Connector, Housing, 3 Position, Receptacle, 4Mm; Product Range Te Connectivity 21R4072
CONNECTOR, HOUSING, 3 POSITION, RECEPTACLE, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4mm; For Use With:MCON Series Clean Body Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 3 POSITION, RECEPTACLE, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:4mm; For Use With:MCON Series Clean Body Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21R4072
Product Name Connector, Housing, 3 Position, Receptacle, 4Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 415 mm (16.34 inch)
Bearing Bore / Ring O.D. 14.96 inch (380 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details