Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
PLUG, 2X5, UNSEALED MQS, KEY KA
CONN SOCKET HSG 10POS 2.54MM Product overview: 1488973-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1488973-1 can be used for catalog matching and distributor lookup.
"10 Rectangular Connectors - Housings Socket Black 0.100"" (2.54mm)"
PLUG, 2X5, UNSEALED MQS, KEY KA
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1488973-1 | 319-1488973-1 | 1488973-1-ND | 14P4914 | |
| Product Name | Connectors,Interconnects | Automotive Connectors | Electronic Connector | Rectangular Connector Housings | Plug, 2X5, Unsealed Mqs, Key Ka Te Connectivity |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty |