TE Connectivity Automotive Connectors 1488903-1

Description
1X8 UNSEALED PLUG W/ MODIFIED THUMBPAD,
Request a Quote Datasheet
Description
1X8 UNSEALED PLUG W/ MODIFIED THUMBPAD,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 1488903-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1488903-1
Automotive Connectors 1488903-1
1X8 UNSEALED PLUG W/ MODIFIED THUMBPAD,

1X8 UNSEALED PLUG W/ MODIFIED THUMBPAD,

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed

Buy Now Datasheet
Rectangular Connector Housings - 1488903-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1488903-1-ND
Rectangular Connector Housings 1488903-1-ND
"8 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

"8 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1488903-1 1488903-1-ND
Product Name Automotive Connectors Connectors,Interconnects Rectangular Connector Housings
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details