TE Connectivity Automotive Terminals 1488657-2

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] Terminal Type : Tab Dimensions Tab Length : 25.5 MM  [1 INCH ] Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 18 - 20 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] Terminal Type : Tab Dimensions Tab Length : 25.5 MM  [1 INCH ] Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 18 - 20 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1488657-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1488657-2
Automotive Terminals 1488657-2
Body Features Terminal Seal Type : Unsealed Contact Features Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] Terminal Type : Tab Dimensions Tab Length : 25.5 MM  [1 INCH ] Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 18 - 20 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Size : 1.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 1.5 MM  [.06 INCH ]
  • Terminal Type : Tab

Dimensions


  • Tab Length : 25.5 MM  [1 INCH ]
  • Wire Size (MMSQ) : .5 - .8
  • Wire Size (AWG) : 18 - 20

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Product Type Features


  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1488657-2
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1437709-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Crimp Contacts - 6692787 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
Automotive Terminals - 1123653-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2203270-9 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details