TE Connectivity ™
Automotive Terminals
1488657-1
Description
Contact Features Contact Size : 1.5mm Interface Plating : Tin (Sn) Terminal Type : Tab
Dimensions Tab Length : 25.5 MM [1 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 14 - 16
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Size : 1.5mm Interface Plating : Tin (Sn) Terminal Type : Tab
Dimensions Tab Length : 25.5 MM [1 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 14 - 16
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Size : 1.5mm Interface Plating : Tin (Sn) Terminal Type : Tab
Dimensions Tab Length : 25.5 MM [1 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 14 - 16
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Size : 1.5mm
- Interface Plating : Tin (Sn)
- Terminal Type : Tab
Dimensions
- Tab Length : 25.5 MM [1 INCH ]
- Wire Size (MMSQ) : 2.5 - 1.5
- Wire Size (AWG) : 14 - 16
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1488657-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Shield Finger, Pre-Loaded
Material
Cu
Length
0.1380 inch (3.51 mm)
View Details
2 suppliers
Dexmet® Corporation, a part of PPG’s engineered materials division
OD / Width
12 to 48 inch (305 to 1219 mm)
Thickness
0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Type
Cathodic Emitters / Filaments
Shape / Form
Foil
Applications
Battery or Fuel Cell
View Details