TE Connectivity Automotive Terminals 1488208-8

Description
Contact Features Contact Termination Area Plating Material : Gold (Au) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Tab Dimensions Wire Insulation Diameter : 1.2 - 1.9 MM  [.047 - .074 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 19, 22, 21, 20, 18 Wire Size Search (MMSQ) : .5, .4, .3, .6, .8 Industry Standards Agency/Standard : SAE/USCAR-2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 7000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 90 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 125 DEGC , 105 DEGC , 120 DEGC , 110 DEGC  [194 DEGF , 257 DEGF , 221 DEGF , 185 DEGF , 248 DEGF , 176 DEGF , 230 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Termination Area Plating Material : Gold (Au) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Tab Dimensions Wire Insulation Diameter : 1.2 - 1.9 MM  [.047 - .074 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 19, 22, 21, 20, 18 Wire Size Search (MMSQ) : .5, .4, .3, .6, .8 Industry Standards Agency/Standard : SAE/USCAR-2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 7000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 90 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 125 DEGC , 105 DEGC , 120 DEGC , 110 DEGC  [194 DEGF , 257 DEGF , 221 DEGF , 185 DEGF , 248 DEGF , 176 DEGF , 230 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1488208-8 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1488208-8
Automotive Terminals 1488208-8
Contact Features Contact Termination Area Plating Material : Gold (Au) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Tab Dimensions Wire Insulation Diameter : 1.2 - 1.9 MM  [.047 - .074 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 19, 22, 21, 20, 18 Wire Size Search (MMSQ) : .5, .4, .3, .6, .8 Industry Standards Agency/Standard : SAE/USCAR-2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 7000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 90 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 125 DEGC , 105 DEGC , 120 DEGC , 110 DEGC  [194 DEGF , 257 DEGF , 221 DEGF , 185 DEGF , 248 DEGF , 176 DEGF , 230 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Contact Termination Area Plating Material : Gold (Au)
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .8 MM  [.031 INCH ]
  • Terminal Type : Tab

Dimensions


  • Wire Insulation Diameter : 1.2 - 1.9 MM  [.047 - .074 INCH ]
  • Wire Size (MMSQ) : .3 - .85
  • Wire Size (AWG) : 22 - 18
  • Wire Size Search (AWG) : 19, 22, 21, 20, 18
  • Wire Size Search (MMSQ) : .5, .4, .3, .6, .8

Industry Standards


  • Agency/Standard : SAE/USCAR-2

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 7000

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature (Max) : 90 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 125 DEGC , 105 DEGC , 120 DEGC , 110 DEGC  [194 DEGF , 257 DEGF , 221 DEGF , 185 DEGF , 248 DEGF , 176 DEGF , 230 DEGF , 212 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1488208-8
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1060-20-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Automotive Terminals - 1060-20-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details