TE Connectivity Data Connectivity Housings 1488154-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .54 MM  [.021 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .54 MM  [.021 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1488154-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1488154-1
Data Connectivity Housings 1488154-1
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .54 MM  [.021 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Mating Pin Diameter : .54 MM  [.021 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174
Buy Now
RF Connectors / Coaxial Connectors - 1488154-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1488154-1
RF Connectors / Coaxial Connectors 1488154-1
RF Connectors / Coaxial Connectors PLUG SUBASY RG-174 HF FAKRA II

RF Connectors / Coaxial Connectors PLUG SUBASY RG-174 HF FAKRA II

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1488154-1 1488154-1
Product Name Data Connectivity Housings RF Connectors / Coaxial Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056232-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 27.000 GHz
View Details
2 suppliers
RF Connectors - 1050766-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1059523-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 3.000 GHz
View Details
2 suppliers