TE Connectivity ™ Connectors,Interconnects 1487590-2

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Configuration: 96 Segment Length: 0.50' (152.4mm) Shielding: Unshielded Color: Gray
Request a Quote
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Configuration: 96 Segment Length: 0.50' (152.4mm) Shielding: Unshielded Color: Gray
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a USB 4-Position Plug, Type A to Type B Cable Assembly, featuring a double-ended configuration with a USB Type A Plug on one end and a USB Type B Plug on the other. The cable is constructed with 20 AWG and 25 AWG wire sizes and is shielded for enhanced performance. It is available in a white color and complies with EU RoHS and ELV directives, ensuring it meets environmental safety standards. This cable assembly is suitable for various multimedia applications requiring USB connectivity.

Datasheet Summary
Powered by GS/AI

The product is a USB 4-Position Plug, Type A to Type B Cable Assembly, featuring a double-ended configuration with a USB Type A Plug on one end and a USB Type B Plug on the other. The cable is constructed with 20 AWG and 25 AWG wire sizes and is shielded for enhanced performance. It is available in a white color and complies with EU RoHS and ELV directives, ensuring it meets environmental safety standards. This cable assembly is suitable for various multimedia applications requiring USB connectivity.

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Configuration: 96 Segment Length: 0.50' (152.4mm) Shielding: Unshielded Color: Gray

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Configuration: 96 Segment
Length: 0.50' (152.4mm)
Shielding: Unshielded
Color: Gray

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-205-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
BNC Female, RG58C/U - 8902 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details