TE Connectivity USB Cable Assemblies 1487588-3

Description
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet
Description
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1487588-3 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1487588-3
USB Cable Assemblies 1487588-3
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B

Body Features


  • Cable Color : White
  • Equalized : No

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 28, 24

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type B Plug
  • Cable Assembly Type : USB Type A to USB Type B
Buy Now
Cable Assemblies - 1487588-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487588-3
Cable Assemblies 1487588-3
USB, A-B, 28/24, WHITE, 1.8M

USB, A-B, 28/24, WHITE, 1.8M

Buy Now
USB Cables - 1487588-3-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1487588-3-ND
USB Cables 1487588-3-ND
USB 2.0 Cable A Male to B Male 5.90' (1.80m) Shielded

USB 2.0 Cable A Male to B Male 5.90' (1.80m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 1487588-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
1487588-3
Cable Assemblies - USB Cables 1487588-3
CBL USB2.0 A PLUG TO B PLUG 5.9'

CBL USB2.0 A PLUG TO B PLUG 5.9'

Supplier's Site
Usb, A-B, 28/24, White, 1.8M Amp Te Connectivity - 44P2325 - Newark, An Avnet Company
Chicago, IL, United States
Usb, A-B, 28/24, White, 1.8M Amp Te Connectivity
44P2325
Usb, A-B, 28/24, White, 1.8M Amp Te Connectivity 44P2325
USB, A-B, 28/24, WHITE, 1.8M

USB, A-B, 28/24, WHITE, 1.8M

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1487588-3 1487588-3 1487588-3-ND 1487588-3 44P2325
Product Name USB Cable Assemblies Cable Assemblies USB Cables Cable Assemblies - USB Cables Usb, A-B, 28/24, White, 1.8M Amp Te Connectivity
Product Type USB Type A Plug USB Serial; USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable Assemblies - 1487586-3 - TE Connectivity
Specs
Product Type USB Type A Plug
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
RF Cable Assemblies - 1064303-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers