TE Connectivity Rack & Panel Connectors 1484613-2

Description
Body Features Connector & Keying Code : 5 Shell Finish : Class 1A Chromate per MIL-STD-5541 Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 71C1 Contact Arrangement Code (Module B) : 71C1 Contact Arrangement Code (Module C) : 13C2 Contact Size : Size 5 Rack & Panel Connector Contact Style : Coax Mechanical Attachment Clinch Nut Quantity : 6 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 5 Shell Finish : Class 1A Chromate per MIL-STD-5541 Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 71C1 Contact Arrangement Code (Module B) : 71C1 Contact Arrangement Code (Module C) : 13C2 Contact Size : Size 5 Rack & Panel Connector Contact Style : Coax Mechanical Attachment Clinch Nut Quantity : 6 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1484613-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1484613-2
Rack & Panel Connectors 1484613-2
Body Features Connector & Keying Code : 5 Shell Finish : Class 1A Chromate per MIL-STD-5541 Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 71C1 Contact Arrangement Code (Module B) : 71C1 Contact Arrangement Code (Module C) : 13C2 Contact Size : Size 5 Rack & Panel Connector Contact Style : Coax Mechanical Attachment Clinch Nut Quantity : 6 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 5
  • Shell Finish : Class 1A Chromate per MIL-STD-5541

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 71C1
  • Contact Arrangement Code (Module B) : 71C1
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Size : Size 5
  • Rack & Panel Connector Contact Style : Coax

Mechanical Attachment


  • Clinch Nut Quantity : 6
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1484613-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1484613-2
ARINC Connector 1484613-2
RECP ASSY, SZ 2, ARINC 600

RECP ASSY, SZ 2, ARINC 600

Buy Now
Swedesboro, NJ, United States
ARINC Connector
1484613-2
ARINC Connector 1484613-2
ARINC

ARINC

Buy Now
Recp Assy, Sz 2, Arinc 600 Amp - Te Connectivity - 97X4078 - Newark, An Avnet Company
Chicago, IL, United States
Recp Assy, Sz 2, Arinc 600 Amp - Te Connectivity
97X4078
Recp Assy, Sz 2, Arinc 600 Amp - Te Connectivity 97X4078
RECP ASSY, SZ 2, ARINC 600

RECP ASSY, SZ 2, ARINC 600

Supplier's Site
Recp Assy, Sz 2, Arinc 600 Rohs Compliant Te Connectivity - 79AH8803 - Newark, An Avnet Company
Chicago, IL, United States
Recp Assy, Sz 2, Arinc 600 Rohs Compliant Te Connectivity
79AH8803
Recp Assy, Sz 2, Arinc 600 Rohs Compliant Te Connectivity 79AH8803
RECP ASSY, SZ 2, ARINC 600 ROHS COMPLIANT: NO

RECP ASSY, SZ 2, ARINC 600 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1484613-2 1484613-2 1484613-2 97X4078
Product Name Rack & Panel Connectors ARINC Connector ARINC Connector Recp Assy, Sz 2, Arinc 600 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products