TE Connectivity Rack & Panel Connectors 1484373-1

Description
Body Features Connector & Keying Code : 1 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Q11 Contact Arrangement Code (Module C) : 13C2 Contact Size : Size 22 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Clinch Nut Quantity : 10 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Q11 Contact Arrangement Code (Module C) : 13C2 Contact Size : Size 22 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Clinch Nut Quantity : 10 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1484373-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1484373-1
Rack & Panel Connectors 1484373-1
Body Features Connector & Keying Code : 1 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : Q11 Contact Arrangement Code (Module C) : 13C2 Contact Size : Size 22 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Clinch Nut Quantity : 10 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : Yes

Body Features


  • Connector & Keying Code : 1
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : Q11
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Size : Size 22
  • Contact Type : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Clinch Nut Quantity : 10
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : Yes
Buy Now Datasheet
ARINC Connector - 1484373-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1484373-1
ARINC Connector 1484373-1
ARINC 600 RECP ASSY, SZ 2

ARINC 600 RECP ASSY, SZ 2

Buy Now
Swedesboro, NJ, United States
ARINC Connector
1484373-1
ARINC Connector 1484373-1
ARINC

ARINC

Buy Now
Arinc 600 Recp Assy, Sz 2 Amp - Te Connectivity - 41AJ2918 - Newark, An Avnet Company
Chicago, IL, United States
Arinc 600 Recp Assy, Sz 2 Amp - Te Connectivity
41AJ2918
Arinc 600 Recp Assy, Sz 2 Amp - Te Connectivity 41AJ2918
ARINC 600 RECP ASSY, SZ 2

ARINC 600 RECP ASSY, SZ 2

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1484373-1 1484373-1 41AJ2918
Product Name Rack & Panel Connectors ARINC Connector Arinc 600 Recp Assy, Sz 2 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products