TE Connectivity Between Series Adapters 1484361-1

Description
Body Features Body Material : Brass Body Plating Material : Gold Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Side A Gender : Jack Side A Interface : BNC Side B Gender : Jack Side B Interface : SMB Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Side A Gender : Jack Side A Interface : BNC Side B Gender : Jack Side B Interface : SMB Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1484361-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1484361-1
Between Series Adapters 1484361-1
Body Features Body Material : Brass Body Plating Material : Gold Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Side A Gender : Jack Side A Interface : BNC Side B Gender : Jack Side B Interface : SMB Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal

Other


  • Dielectric Material : PTFE Fluorocarbon

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Side A Gender : Jack
  • Side A Interface : BNC
  • Side B Gender : Jack
  • Side B Interface : SMB

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Adapter, Bnc Jack To Smb Jack Amp - Te Connectivity - 97X4067 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Bnc Jack To Smb Jack Amp - Te Connectivity
97X4067
Adapter, Bnc Jack To Smb Jack Amp - Te Connectivity 97X4067
ADAPTER, BNC JACK TO SMB JACK

ADAPTER, BNC JACK TO SMB JACK

Supplier's Site
RF Adapters - In Series - 1484361-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
1484361-1
RF Adapters - In Series 1484361-1
RF Adapters - In Series OSB JACK OSMB JACK ADAPTER

RF Adapters - In Series OSB JACK OSMB JACK ADAPTER

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1484361-1 97X4067 1484361-1
Product Name Between Series Adapters Adapter, Bnc Jack To Smb Jack Amp - Te Connectivity RF Adapters - In Series
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data