TE Connectivity Rack & Panel Connectors 1484033-1

Description
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 57 Contact Arrangement Code (Module B) : 57 Contact Type (Module A) : Socket Contact Type (Module B) : Socket Signal Contacts : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector Product Type : Connector Kit Sealable : Yes
Request a Quote
Description
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 57 Contact Arrangement Code (Module B) : 57 Contact Type (Module A) : Socket Contact Type (Module B) : Socket Signal Contacts : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector Product Type : Connector Kit Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1484033-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1484033-1
Rack & Panel Connectors 1484033-1
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 57 Contact Arrangement Code (Module B) : 57 Contact Type (Module A) : Socket Contact Type (Module B) : Socket Signal Contacts : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector Product Type : Connector Kit Sealable : Yes

Body Features


  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Keying Code : 1
  • Number of Inserts : 2

Contact Features


  • Contact Arrangement Code (Module A) : 57
  • Contact Arrangement Code (Module B) : 57
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Signal Contacts : With

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 200

Product Type Features


  • Connector Product Type : Connector Kit
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1484033-1
Product Name Rack & Panel Connectors
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products