TE Connectivity Coax Contacts 148385-1

Description
Body Features Body Angle : Straight Outer Shell Material : Brass Outer Shell Plating Material : Gold Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Retention : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With RF Cable Type : RG 179, RG 142 Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Standard DIN Product Type : Contact Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Body Angle : Straight Outer Shell Material : Brass Outer Shell Plating Material : Gold Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Retention : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With RF Cable Type : RG 179, RG 142 Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Standard DIN Product Type : Contact Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 148385-1 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
148385-1
Coax Contacts 148385-1
Body Features Body Angle : Straight Outer Shell Material : Brass Outer Shell Plating Material : Gold Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Retention : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With RF Cable Type : RG 179, RG 142 Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Standard DIN Product Type : Contact Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Body Angle : Straight
  • Outer Shell Material : Brass
  • Outer Shell Plating Material : Gold

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Retention : With
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Compatible With RF Cable Type : RG 179, RG 142
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connector Type : Standard DIN
  • Product Type : Contact
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 148385-1
Product Name Coax Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Rings & Spades - 1-1627032-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Pre-Tin, Brass
Features RoHS
View Details