TE Connectivity Power Cable Assemblies 1483358-1

Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 20 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .1 M  [.32 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote Datasheet
Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 20 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .1 M  [.32 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 1483358-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
1483358-1
Power Cable Assemblies 1483358-1
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 20 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .1 M  [.32 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]

Body Features


  • Equalized : Yes
  • Power Cable Assembly Color : Gray

Configuration Features


  • Keyed : Yes
  • Number of Positions : 20
  • Number of Power Positions : 0
  • Power Cable Assembly Configuration : Double-Ended

Dimensions


  • Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Housing Features


  • Power Cable Assembly Housing Color : Red
  • Power Cable Assembly Housing Material : PBT GF20

Industry Standards


  • Flammability Rating : UL 2651
  • IEEE 1394 : No

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : .1 M  [.32 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector
  • Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector
  • Power Cable Assembly Shielded : No
  • Power Cable Assembly Type : Micro-Match Lead
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Buy Now
Cable Assemblies - 1483358-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1483358-1
Cable Assemblies 1483358-1
MICRO-MATCH LEAD 20P 100MM

MICRO-MATCH LEAD 20P 100MM

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1483358-1
Cable Assemblies 1483358-1
Cable Assemblies

Cable Assemblies

Buy Now
Rectangular Cable Assemblies - A128019-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A128019-ND
Rectangular Cable Assemblies A128019-ND
"20 Position Cable Assembly Rectangular Plug to Plug 0.328' (100.00mm, 3.94"")"

"20 Position Cable Assembly Rectangular Plug to Plug 0.328' (100.00mm, 3.94"")"

Buy Now Datasheet
Cable Assembly - 457-1483358-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
457-1483358-1
Cable Assembly 457-1483358-1
Cable Assembly 0.1m 28AWG 20 to 20 POS Wire to Board to Wire to Board M-M Product overview: 1483358-1 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-1483358-1 can be used for catalog matching and distributor lookup.

Cable Assembly 0.1m 28AWG 20 to 20 POS Wire to Board to Wire to Board M-M Product overview: 1483358-1 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-1483358-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 1483358-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
1483358-1
Cable Assemblies - Rectangular Cable Assemblies 1483358-1
MICRO-MATCH LEAD 20P 100MM

MICRO-MATCH LEAD 20P 100MM

Supplier's Site
Cable Assy, Micro-Match Plug/plug, 100Mm; Connector To Connector Amp Te Connectivity - 98K5750 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro-Match Plug/plug, 100Mm; Connector To Connector Amp Te Connectivity
98K5750
Cable Assy, Micro-Match Plug/plug, 100Mm; Connector To Connector Amp Te Connectivity 98K5750
CABLE ASSY, MICRO-MATCH PLUG/PLUG, 100MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:20Position s; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Connector Pitch:1.27mm; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MICRO-MATCH PLUG/PLUG, 100MM; Connector to Connector:Micro-Match Plug to Micro-Match Plug; No. of Positions:20Positions; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Connector Pitch:1.27mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1483358-1 1483358-1 A128019-ND 457-1483358-1 1483358-1 98K5750
Product Name Power Cable Assemblies Cable Assemblies Rectangular Cable Assemblies Cable Assembly Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Micro-Match Plug/plug, 100Mm; Connector To Connector Amp Te Connectivity
Cable Length 0.3281 ft (1 dm) 0.3280 ft (0.9997 dm) 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 063723-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers