TE Connectivity Power Cable Assemblies 1483357-1

Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 18 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .089 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote Datasheet
Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 18 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .089 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 1483357-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
1483357-1
Power Cable Assemblies 1483357-1
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 18 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .089 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]

Body Features


  • Equalized : Yes
  • Power Cable Assembly Color : Gray

Configuration Features


  • Keyed : Yes
  • Number of Positions : 18
  • Number of Power Positions : 0
  • Power Cable Assembly Configuration : Double-Ended

Dimensions


  • Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ]
  • Wire Size (MMSQ) : .089
  • Wire Size (AWG) : 28

Housing Features


  • Power Cable Assembly Housing Color : Red
  • Power Cable Assembly Housing Material : PBT GF20

Industry Standards


  • Flammability Rating : UL 2651
  • IEEE 1394 : No

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : .1 M  [.328 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector
  • Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector
  • Power Cable Assembly Type : Micro-Match Lead
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Buy Now
Rectangular Cable Assemblies - A128018-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A128018-ND
Rectangular Cable Assemblies A128018-ND
"18 Position Cable Assembly Rectangular Plug to Plug 0.328' (100.00mm, 3.94"")"

"18 Position Cable Assembly Rectangular Plug to Plug 0.328' (100.00mm, 3.94"")"

Buy Now Datasheet
Cable Assemblies - 1483357-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1483357-1
Cable Assemblies 1483357-1
MICRO-MATCH LEAD 18P 100MM

MICRO-MATCH LEAD 18P 100MM

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 1483357-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
1483357-1
Cable Assemblies - Rectangular Cable Assemblies 1483357-1
MICRO-MATCH LEAD 18P 100MM

MICRO-MATCH LEAD 18P 100MM

Supplier's Site
Micromatch, 18Way, 100Mm; Connector To Connector Amp Te Connectivity - 98K5748 - Newark, An Avnet Company
Chicago, IL, United States
Micromatch, 18Way, 100Mm; Connector To Connector Amp Te Connectivity
98K5748
Micromatch, 18Way, 100Mm; Connector To Connector Amp Te Connectivity 98K5748
MICROMATCH, 18WAY, 100MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:18Ways; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes

MICROMATCH, 18WAY, 100MM; Connector to Connector:Micro-Match Plug to Micro-Match Plug; No. of Positions:18Ways; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1483357-1 A128018-ND 1483357-1 1483357-1 98K5748
Product Name Power Cable Assemblies Rectangular Cable Assemblies Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Micromatch, 18Way, 100Mm; Connector To Connector Amp Te Connectivity
Cable Length 0.3281 ft (1 dm) 0.3280 ft (0.9997 dm) 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06151921-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details