TE Connectivity Power Cable Assemblies 1483355-1

Description
Body Features Cable Color : Gray Connector Color (End A) : Red Connector Color (End B) : Red Equalized : Yes Configuration Features Number of Positions : 14 Number of Power Positions : 0 Dimensions Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .089 Wire Size (AWG) : 28 Housing Features Housing Material : PBT GF20 Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : Micro Match Plug Cable Assembly (End B) : Micro Match Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH to MICRO-MATCH Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Connector Color (End A) : Red Connector Color (End B) : Red Equalized : Yes Configuration Features Number of Positions : 14 Number of Power Positions : 0 Dimensions Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .089 Wire Size (AWG) : 28 Housing Features Housing Material : PBT GF20 Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : Micro Match Plug Cable Assembly (End B) : Micro Match Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH to MICRO-MATCH Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 1483355-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
1483355-1
Power Cable Assemblies 1483355-1
Body Features Cable Color : Gray Connector Color (End A) : Red Connector Color (End B) : Red Equalized : Yes Configuration Features Number of Positions : 14 Number of Power Positions : 0 Dimensions Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .089 Wire Size (AWG) : 28 Housing Features Housing Material : PBT GF20 Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : Micro Match Plug Cable Assembly (End B) : Micro Match Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH to MICRO-MATCH Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Color : Gray
  • Connector Color (End A) : Red
  • Connector Color (End B) : Red
  • Equalized : Yes

Configuration Features


  • Number of Positions : 14
  • Number of Power Positions : 0

Dimensions


  • Outside Cable Diameter : .93 MM  [.036 INCH ]
  • Wire Size (MMSQ) : .089
  • Wire Size (AWG) : 28

Housing Features


  • Housing Material : PBT GF20

Mechanical Attachment


  • Mating Alignment Type : Keyed

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .1 M  [.328 FT ]

Product Type Features


  • Cable Assembly (End A) : Micro Match Plug
  • Cable Assembly (End B) : Micro Match Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH to MICRO-MATCH

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Ribbon Cable - 5325405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
5325405
Ribbon Cable 5325405
14 way jumper cable 1.27mm pitch 100mm

14 way jumper cable 1.27mm pitch 100mm

Supplier's Site
Rectangular Cable Assemblies - A128016-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A128016-ND
Rectangular Cable Assemblies A128016-ND
"14 Position Cable Assembly Rectangular Plug to Plug 0.328' (100.00mm, 3.94"")"

"14 Position Cable Assembly Rectangular Plug to Plug 0.328' (100.00mm, 3.94"")"

Buy Now Datasheet
Cable Assemblies - 1483355-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1483355-1
Cable Assemblies 1483355-1
MICRO-MATCH LEAD 14P 100MM

MICRO-MATCH LEAD 14P 100MM

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 1483355-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
1483355-1
Cable Assemblies - Rectangular Cable Assemblies 1483355-1
MICRO-MATCH LEAD 14P 100MM

MICRO-MATCH LEAD 14P 100MM

Supplier's Site
Micromatch, 14Way, 100Mm; Connector To Connector Amp Te Connectivity - 98K5743 - Newark, An Avnet Company
Chicago, IL, United States
Micromatch, 14Way, 100Mm; Connector To Connector Amp Te Connectivity
98K5743
Micromatch, 14Way, 100Mm; Connector To Connector Amp Te Connectivity 98K5743
MICROMATCH, 14WAY, 100MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:14Ways; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes

MICROMATCH, 14WAY, 100MM; Connector to Connector:Micro-Match Plug to Micro-Match Plug; No. of Positions:14Ways; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1483355-1 5325405 A128016-ND 1483355-1 1483355-1 98K5743
Product Name Power Cable Assemblies Ribbon Cable Rectangular Cable Assemblies Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Micromatch, 14Way, 100Mm; Connector To Connector Amp Te Connectivity
Product Type Micro Match Plug
Cable Length 0.3281 ft (1 dm) 0.3280 ft (0.9997 dm) 0.3281 ft (1 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064333-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
Ribbon Cable, 15Way, 1; Reel Length (Metric) Te Connectivity - 31M5014 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Cable Length 0.0833 ft (0.2540 dm)
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details