TE Connectivity Power Cable Assemblies 1483351-2

Description
Body Features Cable Color : Gray Connector Color (End A) : Red Connector Color (End B) : Red Equalized : Yes Configuration Features Number of Positions : 6 Number of Power Positions : 0 Dimensions Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Housing Material : PBT GF20 Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.49 FT ] Product Type Features Cable Assembly (End A) : Micro Match Plug Cable Assembly (End B) : Micro Match Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH to MICRO-MATCH Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Connector Color (End A) : Red Connector Color (End B) : Red Equalized : Yes Configuration Features Number of Positions : 6 Number of Power Positions : 0 Dimensions Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Housing Material : PBT GF20 Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.49 FT ] Product Type Features Cable Assembly (End A) : Micro Match Plug Cable Assembly (End B) : Micro Match Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH to MICRO-MATCH Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 1483351-2 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
1483351-2
Power Cable Assemblies 1483351-2
Body Features Cable Color : Gray Connector Color (End A) : Red Connector Color (End B) : Red Equalized : Yes Configuration Features Number of Positions : 6 Number of Power Positions : 0 Dimensions Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Housing Material : PBT GF20 Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.49 FT ] Product Type Features Cable Assembly (End A) : Micro Match Plug Cable Assembly (End B) : Micro Match Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH to MICRO-MATCH Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Color : Gray
  • Connector Color (End A) : Red
  • Connector Color (End B) : Red
  • Equalized : Yes

Configuration Features


  • Number of Positions : 6
  • Number of Power Positions : 0

Dimensions


  • Outside Cable Diameter : .93 MM  [.036 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Housing Features


  • Housing Material : PBT GF20

Mechanical Attachment


  • Mating Alignment Type : Keyed

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .15 M  [.49 FT ]

Product Type Features


  • Cable Assembly (End A) : Micro Match Plug
  • Cable Assembly (End B) : Micro Match Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH to MICRO-MATCH

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Cable Assemblies - 1483351-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1483351-2
Cable Assemblies 1483351-2
MICRO-MATCH LEAD 06P 150MM

MICRO-MATCH LEAD 06P 150MM

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1483351-2
Cable Assemblies 1483351-2
Cable Assemblies

Cable Assemblies

Buy Now
Rectangular Cable Assemblies - A128010-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A128010-ND
Rectangular Cable Assemblies A128010-ND
"6 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

"6 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Micromatch, 6Way, 150Mm; Connector To Connector Amp Te Connectivity - 98K5733 - Newark, An Avnet Company
Chicago, IL, United States
Micromatch, 6Way, 150Mm; Connector To Connector Amp Te Connectivity
98K5733
Micromatch, 6Way, 150Mm; Connector To Connector Amp Te Connectivity 98K5733
MICROMATCH, 6WAY, 150MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:6Ways; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes

MICROMATCH, 6WAY, 150MM; Connector to Connector:Micro-Match Plug to Micro-Match Plug; No. of Positions:6Ways; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 1483351-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
1483351-2
Cable Assemblies - Rectangular Cable Assemblies 1483351-2
MICRO-MATCH LEAD 06P 150MM

MICRO-MATCH LEAD 06P 150MM

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1483351-2 1483351-2 A128010-ND 98K5733 1483351-2
Product Name Power Cable Assemblies Cable Assemblies Rectangular Cable Assemblies Micromatch, 6Way, 150Mm; Connector To Connector Amp Te Connectivity Cable Assemblies - Rectangular Cable Assemblies
Product Type Micro Match Plug
Cable Length 0.4921 ft (1.5 dm) 0.4921 ft (1.5 dm) 0.4920 ft (1.5 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 004579-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064533-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers