TE Connectivity Power Cable Assemblies 1483350-3

Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 4 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .25 M  [.82 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote Datasheet
Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 4 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .25 M  [.82 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 1483350-3 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
1483350-3
Power Cable Assemblies 1483350-3
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 4 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .25 M  [.82 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]

Body Features


  • Equalized : Yes
  • Power Cable Assembly Color : Gray

Configuration Features


  • Keyed : Yes
  • Number of Positions : 4
  • Number of Power Positions : 0
  • Power Cable Assembly Configuration : Double-Ended

Dimensions


  • Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Housing Features


  • Power Cable Assembly Housing Color : Red
  • Power Cable Assembly Housing Material : PBT GF20

Industry Standards


  • Flammability Rating : UL 2651
  • IEEE 1394 : No

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : .25 M  [.82 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector
  • Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector
  • Power Cable Assembly Shielded : No
  • Power Cable Assembly Type : Micro-Match Lead
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Buy Now
Rectangular Cable Assemblies - A128009-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A128009-ND
Rectangular Cable Assemblies A128009-ND
"4 Position Cable Assembly Rectangular Plug to Plug 0.820' (250.00mm, 9.84"")"

"4 Position Cable Assembly Rectangular Plug to Plug 0.820' (250.00mm, 9.84"")"

Buy Now Datasheet
Cable Assemblies - 1483350-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1483350-3
Cable Assemblies 1483350-3
MICRO-MATCH LEAD 04P 250MM

MICRO-MATCH LEAD 04P 250MM

Buy Now
Micromatch, 4Way, 250Mm; Connector To Connector Amp Te Connectivity - 98K5731 - Newark, An Avnet Company
Chicago, IL, United States
Micromatch, 4Way, 250Mm; Connector To Connector Amp Te Connectivity
98K5731
Micromatch, 4Way, 250Mm; Connector To Connector Amp Te Connectivity 98K5731
MICROMATCH, 4WAY, 250MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:4Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes

MICROMATCH, 4WAY, 250MM; Connector to Connector:Micro-Match Plug to Micro-Match Plug; No. of Positions:4Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 1483350-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
1483350-3
Cable Assemblies - Rectangular Cable Assemblies 1483350-3
MICRO-MATCH LEAD 04P 250MM

MICRO-MATCH LEAD 04P 250MM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1483350-3 A128009-ND 1483350-3 98K5731 1483350-3
Product Name Power Cable Assemblies Rectangular Cable Assemblies Cable Assemblies Micromatch, 4Way, 250Mm; Connector To Connector Amp Te Connectivity Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8200 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 106329-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers