TE Connectivity
Automotive Terminals
1480762-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Receptacle Typical Current Rating (AMP) : 14
Dimensions Compatible Insulation Diameter Range : 1.9 - 2.6 MM [.075 - .102 INCH ] Wire Size (MMSQ) : 1 - 2 Wire Size (AWG) : 17 - 14 Wire Size Search (AWG) : 17, 16, 15, 14 Wire Size Search (MMSQ) : 2, 1, 1.5, 1.25
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Receptacle Typical Current Rating (AMP) : 14
Dimensions Compatible Insulation Diameter Range : 1.9 - 2.6 MM [.075 - .102 INCH ] Wire Size (MMSQ) : 1 - 2 Wire Size (AWG) : 17 - 14 Wire Size Search (AWG) : 17, 16, 15, 14 Wire Size Search (MMSQ) : 2, 1, 1.5, 1.25
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Receptacle Typical Current Rating (AMP) : 14
Dimensions Compatible Insulation Diameter Range : 1.9 - 2.6 MM [.075 - .102 INCH ] Wire Size (MMSQ) : 1 - 2 Wire Size (AWG) : 17 - 14 Wire Size Search (AWG) : 17, 16, 15, 14 Wire Size Search (MMSQ) : 2, 1, 1.5, 1.25
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.5mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 14
Dimensions
- Compatible Insulation Diameter Range : 1.9 - 2.6 MM [.075 - .102 INCH ]
- Wire Size (MMSQ) : 1 - 2
- Wire Size (AWG) : 17 - 14
- Wire Size Search (AWG) : 17, 16, 15, 14
- Wire Size Search (MMSQ) : 2, 1, 1.5, 1.25
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1480762-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact
Material
Brass
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
3 suppliers