TE Connectivity Automotive Terminals 1480626-1

Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Tab Length : 17.2 MM  [.677 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Product Type Features Sealable : No Termination Features Product Terminates To : Wire
Request a Quote
Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Tab Length : 17.2 MM  [.677 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Product Type Features Sealable : No Termination Features Product Terminates To : Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1480626-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1480626-1
Automotive Terminals 1480626-1
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Tab Length : 17.2 MM  [.677 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Product Type Features Sealable : No Termination Features Product Terminates To : Wire

Contact Features


  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Tab Length : 17.2 MM  [.677 INCH ]
  • Wire Size (MMSQ) : .35 - .5
  • Wire Size (AWG) : 22 - 20

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1480626-1
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1355847-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-14-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details